Manufacturer: Astec America, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184887-ATH10T033-9S
Power Rating: 25 W
Number of Outputs: 1
Output Voltage: 2.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1184887-ATH10T033-9SJL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ATH10T033-9SJL |
| Special Features | Multiple Outputs |