Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#TRPBF 118485-LT3471EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118485-LT3471EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 1.2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.3A Family Name: LT3471 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): ±1V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V Alternative Parts (Cross-Reference): LT3471EDD; LT3471EDD#TR; LT3471EDD#PBF; LT3471EDD#PBF; LT3471EDD#TRPBF; Introduction Date: October 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118485-LT3471EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 1.2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.3A Family Name: LT3471 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): ±1V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V Alternative Parts (Cross-Reference): LT3471EDD; LT3471EDD#TR; LT3471EDD#PBF; LT3471EDD#PBF; LT3471EDD#TRPBF; Introduction Date: October 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#TRPBF - 118485-LT3471EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#TRPBF
118485-LT3471EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#TRPBF 118485-LT3471EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118485-LT3471EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 1.2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.3A Family Name: LT3471 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): ±1V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V Alternative Parts (Cross-Reference): LT3471EDD; LT3471EDD#TR; LT3471EDD#PBF; LT3471EDD#PBF; LT3471EDD#TRPBF; Introduction Date: October 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 118485-LT3471EDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.3A
Family Name: LT3471
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): ±1V
Maximum Output Voltage: ±40V
Minimum Input Voltage: 2.4V
Alternative Parts (Cross-Reference): LT3471EDD; LT3471EDD#TR; LT3471EDD#PBF; LT3471EDD#PBF; LT3471EDD#TRPBF;
Introduction Date: October 08, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 118485-LT3471EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3471EDD#TRPBF
Configuration / Function Boost; Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF - 020393-LT3430EFE-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRPBF - 020344-LT1931ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF - 099447-LT1304CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3682EDD#PBF - 072391-LT3682EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (3x3)
View Details