Win Source Electronics PMIC - PMIC - Gate Drivers - LTC1157CS8#TRPBF 118401-LTC1157CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118401-LTC1157CS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Family Name: LTC1157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Alternative Parts (Cross-Reference): LTC1157CS8#TR; LTC1157CS8; LTC1157CN8#TR; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118401-LTC1157CS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Family Name: LTC1157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Alternative Parts (Cross-Reference): LTC1157CS8#TR; LTC1157CS8; LTC1157CN8#TR; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC1157CS8#TRPBF - 118401-LTC1157CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC1157CS8#TRPBF
118401-LTC1157CS8#TRPBF
PMIC - PMIC - Gate Drivers - LTC1157CS8#TRPBF 118401-LTC1157CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118401-LTC1157CS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Family Name: LTC1157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Alternative Parts (Cross-Reference): LTC1157CS8#TR; LTC1157CS8; LTC1157CN8#TR; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 118401-LTC1157CS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Family Name: LTC1157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Alternative Parts (Cross-Reference): LTC1157CS8#TR; LTC1157CS8; LTC1157CN8#TR;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 118401-LTC1157CS8#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC1157CS8#TRPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1693-1IS8#PBF - 132918-LTC1693-1IS8#PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3; 8-SOIC
View Details
Electronic Surplus - GTT2610 - 1178066-GTT2610 - Win Source Electronics
Specs
MOSFET Operating Mode Enhancement
Package Type SOT3
View Details
PMIC - PMIC - Gate Drivers - LT1161CSW#TRPBF - 109351-LT1161CSW#TRPBF - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 125 C (32 to 257 F)
Package Type SOT3; 20-SOIC
View Details