Win Source Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8308AGILFT 1183660-ICS8308AGILFT

Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1183660-ICS8308AGILF T Manufacturer Homepage: www.icst.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1183660-ICS8308AGILF T Manufacturer Homepage: www.icst.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8308AGILFT - 1183660-ICS8308AGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8308AGILFT
1183660-ICS8308AGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8308AGILFT 1183660-ICS8308AGILFT
Manufacturer: Integrated Circuit Systems Win Source Part Number: 1183660-ICS8308AGILF T Manufacturer Homepage: www.icst.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Integrated Circuit Systems
Win Source Part Number: 1183660-ICS8308AGILFT
Manufacturer Homepage: www.icst.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 1183660-ICS8308AGILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8308AGILFT
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#PBF - 1059000-LT1993CUD-2#PBF - Win Source Electronics
Specs
Bandwidth 800 MHz
Slew Rate 1100 V/µs
Supply Voltage (VS) 4 to 5.5 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722IS5#TRMPBF - 1058599-LT1722IS5#TRMPBF - Win Source Electronics
Specs
Bandwidth 200 MHz
Slew Rate 70 V/µs
Supply Voltage (VS) 5 to 10 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-10#PBF - 020440-LT6600IS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CMS#TRPBF - 1058997-LT1991CMS#TRPBF - Win Source Electronics
Specs
Bandwidth 0.5600 MHz
Slew Rate 0.1200 V/µs
Supply Voltage (VS) 2.7 to 36 volts
View Details