Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8#TRPBF 118314-LT1111IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118314-LT1111IS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118314-LT1111IS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8#TRPBF - 118314-LT1111IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8#TRPBF
118314-LT1111IS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8#TRPBF 118314-LT1111IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118314-LT1111IS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118314-LT1111IS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 72kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 50V (Switch)
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 118314-LT1111IS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8#TRPBF
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376HVCS#PBF - 1058235-LT1376HVCS#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12 - 041234-LT1109ACN8-12 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8#PBF - 002790-LTC1474IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8-3.3#PBF - 020275-LT1507CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details