Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG#TRPBF 118287-LTC1629CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118287-LTC1629CG#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 36 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118287-LTC1629CG#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG#TRPBF - 118287-LTC1629CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG#TRPBF
118287-LTC1629CG#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG#TRPBF 118287-LTC1629CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118287-LTC1629CG#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 36 V

Manufacturer: Linear Technology
Win Source Part Number: 118287-LTC1629CG#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 220kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 99.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 118287-LTC1629CG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data