Manufacturer: Qimonda
Win Source Part Number: 1182818-HYB25D128800
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 128Mb (16M x 8)
Categories: Integrated Circuits
Supplier Device Package: 66-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.infineon.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 66-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.7V
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1182818-HYB25D128800CE-6 |
| Product Name | Memory - SDRAM - HYB25D128800CE-6 |
| Memory Category | Volatile; DRAM Chip |