Win Source Electronics Custom Parts - Custom Parts (N - R) - NJU7751F21-TE1 1182525-NJU7751F21-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182525-NJU7751F21-T E1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 40 µA Output Current: 100 mA Accuracy: 1 % Input Bias Current: 20 µA Output Voltage: 2.1 V Categories: Custom Parts Case / Package: SOT-23 Max Input Voltage: 9 V Alternative Parts (Cross-Reference): NJU7751F21 TE1; NJU7751F21TE1; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 350 mW Max Operating Temperature: 85 °C Dropout Voltage: 270 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182525-NJU7751F21-T E1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 40 µA Output Current: 100 mA Accuracy: 1 % Input Bias Current: 20 µA Output Voltage: 2.1 V Categories: Custom Parts Case / Package: SOT-23 Max Input Voltage: 9 V Alternative Parts (Cross-Reference): NJU7751F21 TE1; NJU7751F21TE1; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 350 mW Max Operating Temperature: 85 °C Dropout Voltage: 270 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - NJU7751F21-TE1 - 1182525-NJU7751F21-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - NJU7751F21-TE1
1182525-NJU7751F21-TE1
Custom Parts - Custom Parts (N - R) - NJU7751F21-TE1 1182525-NJU7751F21-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182525-NJU7751F21-T E1 Polarity: Positive Output Type: Fixed Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 40 µA Output Current: 100 mA Accuracy: 1 % Input Bias Current: 20 µA Output Voltage: 2.1 V Categories: Custom Parts Case / Package: SOT-23 Max Input Voltage: 9 V Alternative Parts (Cross-Reference): NJU7751F21 TE1; NJU7751F21TE1; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 350 mW Max Operating Temperature: 85 °C Dropout Voltage: 270 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182525-NJU7751F21-TE1
Polarity: Positive
Output Type: Fixed
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 40 µA
Output Current: 100 mA
Accuracy: 1 %
Input Bias Current: 20 µA
Output Voltage: 2.1 V
Categories: Custom Parts
Case / Package: SOT-23
Max Input Voltage: 9 V
Alternative Parts (Cross-Reference): NJU7751F21 TE1; NJU7751F21TE1;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Max Operating Temperature: 85 °C
Dropout Voltage: 270 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1182525-NJU7751F21-TE1
Product Name Custom Parts - Custom Parts (N - R) - NJU7751F21-TE1
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23
Special Features Multiple Outputs
Output Voltage 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8#TRMPBF - 020376-LT3008ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#PBF - 020394-LT3463EDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details