Win Source Electronics Power Supplies - External/Internal (Off-Board) - DC DC Converters 1182484-SD-15A-24

Description
Win Source Part Number: 1182484-SD-15A-24 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: SD-15 (15W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 15W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Input (Min): 9.2V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 70% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 3.07" L x 2.01" W x 1.10" H (78.0mm x 51.0mm x 28.0mm) Alternative Parts (Cross-Reference): SD-15A24; SD15A24; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: SD-15A-24MW-ND,1866- 1056,SD-15A-24MW Base Product Number: SD-15A Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1182484-SD-15A-24 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: SD-15 (15W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 15W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Input (Min): 9.2V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 70% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 3.07" L x 2.01" W x 1.10" H (78.0mm x 51.0mm x 28.0mm) Alternative Parts (Cross-Reference): SD-15A24; SD15A24; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: SD-15A-24MW-ND,1866- 1056,SD-15A-24MW Base Product Number: SD-15A Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1182484-SD-15A-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1182484-SD-15A-24
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1182484-SD-15A-24
Win Source Part Number: 1182484-SD-15A-24 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: SD-15 (15W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 15W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Input (Min): 9.2V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 70% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 3.07" L x 2.01" W x 1.10" H (78.0mm x 51.0mm x 28.0mm) Alternative Parts (Cross-Reference): SD-15A24; SD15A24; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: SD-15A-24MW-ND,1866- 1056,SD-15A-24MW Base Product Number: SD-15A Approval Agency: CE

Win Source Part Number: 1182484-SD-15A-24
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: SD-15 (15W)
Type: Enclosed
Package: Box
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 15W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 625mA
Voltage - Input (Min): 9.2V
Voltage - Input (Max): 18V
Voltage - Output 1: 24V
Efficiency: 70%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Dimension: 3.07" L x 2.01" W x 1.10" H (78.0mm x 51.0mm x 28.0mm)
Alternative Parts (Cross-Reference): SD-15A24; SD15A24;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: SD-15A-24MW-ND,1866-1056,SD-15A-24MW
Base Product Number: SD-15A
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1182484-SD-15A-24
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 991512-MHB100-24S24 - Win Source Electronics
Specs
Package Type Other; Box
Output Voltage 18 to 36 volts
Output Power 100 watts
View Details
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1086098-PSD-05-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Voltage 36 to 72 volts
Output Power 5.3 watts
View Details