Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180798-LTC3525ISC6-
Output Type: Fixed
Topology: Boost
Number of Pins: 6
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400 mA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SC
Max Input Voltage: 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Min Input Voltage: 1 V
Max Operating Temperature: 125 °C
Min Output Voltage: 3.3 V
Nominal Output Voltage: 3.3 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1180798-LTC3525ISC6-3.3#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3525ISC6-3.3#TRMPBF |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; SC |
| Special Features | Multiple Outputs |