Manufacturer: Foxconn Optical Interconnect Technologies, Inc.
Win Source Part Number: 1180228-HFBR-59L1ALZ
Mounting Style: Through Hole
Connector Type: LC Duplex
Applications: General Purpose
Data Rate: 1.25Gbd
Wavelength: 850nm
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1180228-HFBR-59L1ALZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-59L1ALZ |
| Device Type | Rec-Trans |