Manufacturer: Linear Technology
Win Source Part Number: 118020-LTC3836EUFD#T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz to 750kHz
Control Features: Enable, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: LTC3836
Output Phases: 2
Duty Cycle (Max): 97%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (4x5)
Purpose: Step-Down
Supply Voltage - Operating: 2.75 V to 4.5 V
Alternative Parts (Cross-Reference): ISL6323AIRZ; CS5422GDWFR24; CS5421GD16; IR3541-00MTRPBF;
Introduction Date: October 03, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 118020-LTC3836EUFD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3836EUFD#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 28-QFN (4x5) |
| Life Cycle Stage | Maturity; Active |