Manufacturer: Linear Technology
Win Source Part Number: 117916-LTC1255CS8#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 24 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 117916-LTC1255CS8#TRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC1255CS8#TRPBF |
| Polarity | N-Channel |