Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3062IDCB-3.3#TRPBF 1178736-LT3062IDCB-3.3#TRPBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178736-LT3062IDCB-3 .3#TRPBF Height: 800 µm Number of Pins: 8 Number of Outputs: 1 Output Current: 200 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 45 V Min Supply Voltage: 1.6 V Max Operating Temperature: 125 °C Dropout Voltage: 300 mV Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178736-LT3062IDCB-3 .3#TRPBF Height: 800 µm Number of Pins: 8 Number of Outputs: 1 Output Current: 200 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 45 V Min Supply Voltage: 1.6 V Max Operating Temperature: 125 °C Dropout Voltage: 300 mV Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3062IDCB-3.3#TRPBF - 1178736-LT3062IDCB-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3062IDCB-3.3#TRPBF
1178736-LT3062IDCB-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3062IDCB-3.3#TRPBF 1178736-LT3062IDCB-3.3#TRPBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178736-LT3062IDCB-3 .3#TRPBF Height: 800 µm Number of Pins: 8 Number of Outputs: 1 Output Current: 200 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: DFN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 45 V Min Supply Voltage: 1.6 V Max Operating Temperature: 125 °C Dropout Voltage: 300 mV Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178736-LT3062IDCB-3.3#TRPBF
Height: 800 µm
Number of Pins: 8
Number of Outputs: 1
Output Current: 200 mA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: DFN
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 45 V
Min Supply Voltage: 1.6 V
Max Operating Temperature: 125 °C
Dropout Voltage: 300 mV
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1178736-LT3062IDCB-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3062IDCB-3.3#TRPBF
Regulator Type Low Dropout
Package Type Other; DFN
Special Features Multiple Outputs
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-1.5#PBF - 020320-LT1763CS8-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-2.5#TRPBF - 1058943-LT1963EST-2.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#PBF - 1000389-LT1761IS5-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type Other; TSOT
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3 - 091148-LT1521CMS8-3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details