Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13403M-TE2 1178729-NJM13403M-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178729-NJM13403M-TE 2 Operating Supply Voltage: 12 V Slew Rate: 1.2 V/µs Gain Bandwidth Product: 2 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Input Bias Current: 150 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Current: 5 mA Voltage Gain: 100 dB Input Offset Voltage (Vos): 4 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178729-NJM13403M-TE 2 Operating Supply Voltage: 12 V Slew Rate: 1.2 V/µs Gain Bandwidth Product: 2 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Input Bias Current: 150 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Current: 5 mA Voltage Gain: 100 dB Input Offset Voltage (Vos): 4 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13403M-TE2 - 1178729-NJM13403M-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13403M-TE2
1178729-NJM13403M-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13403M-TE2 1178729-NJM13403M-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178729-NJM13403M-TE 2 Operating Supply Voltage: 12 V Slew Rate: 1.2 V/µs Gain Bandwidth Product: 2 MHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Input Bias Current: 150 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Nominal Supply Current: 5 mA Voltage Gain: 100 dB Input Offset Voltage (Vos): 4 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178729-NJM13403M-TE2
Operating Supply Voltage: 12 V
Slew Rate: 1.2 V/µs
Gain Bandwidth Product: 2 MHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 150 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 5 mA
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 4 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1178729-NJM13403M-TE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13403M-TE2
Standards RoHS
Supply Voltage (VS) 12 volts
VOS 4 millivolts
IBIAS 0.1500 µA
GBW 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CS8#TRPBF - 1058502-LT1630CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220IS8#PBF - 1060075-LT6220IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HS8#PBF - 1058720-LT1787HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8#PBF - 1057927-LT1167ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details