Win Source Electronics Electronic Surplus - H2U262GKBA0100 1178265-H2U262GKBA0100

Description
Manufacturer: Unictron Technologies Corporation Win Source Part Number: 1178265-H2U262GKBA01 00 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 2.2dBi RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi Categories: RF/IF and RFID Manufacturer Homepage: www.unictron.com Height (Maximum): 0.063" (1.60mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Maximum Power: 2W
Request a Quote
Description
Manufacturer: Unictron Technologies Corporation Win Source Part Number: 1178265-H2U262GKBA01 00 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 2.2dBi RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi Categories: RF/IF and RFID Manufacturer Homepage: www.unictron.com Height (Maximum): 0.063" (1.60mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Maximum Power: 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H2U262GKBA0100 - 1178265-H2U262GKBA0100 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H2U262GKBA0100
1178265-H2U262GKBA0100
Electronic Surplus - H2U262GKBA0100 1178265-H2U262GKBA0100
Manufacturer: Unictron Technologies Corporation Win Source Part Number: 1178265-H2U262GKBA01 00 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 2.2dBi RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi Categories: RF/IF and RFID Manufacturer Homepage: www.unictron.com Height (Maximum): 0.063" (1.60mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Maximum Power: 2W

Manufacturer: Unictron Technologies Corporation
Win Source Part Number: 1178265-H2U262GKBA0100
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: 802.11b/g/n, Bluetooth, ISM, Wi-Fi, Zigbee
Frequency Range: 2.4GHz ~ 2.5GHz
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2
Gain: 2.2dBi
RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi
Categories: RF/IF and RFID
Manufacturer Homepage: www.unictron.com
Height (Maximum): 0.063" (1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Maximum Power: 2W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1178265-H2U262GKBA0100
Product Name Electronic Surplus - H2U262GKBA0100
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products