Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#TRPBF 117795-LTC3734EUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117795-LTC3734EUH#TR PBF Packaging: Reel - TR Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Voltage - Input: 4 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117795-LTC3734EUH#TR PBF Packaging: Reel - TR Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Voltage - Input: 4 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#TRPBF - 117795-LTC3734EUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#TRPBF
117795-LTC3734EUH#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#TRPBF 117795-LTC3734EUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117795-LTC3734EUH#TR PBF Packaging: Reel - TR Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Voltage - Input: 4 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5)

Manufacturer: Linear Technology
Win Source Part Number: 117795-LTC3734EUH#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Mobile CPU
Mounting: SMD (SMT)
Voltage - Input: 4 V to 30 V
Number of Outputs: 1
Output Voltage: 0.7 V to 1.71 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 117795-LTC3734EUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#TRPBF
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1175IQ#PBF - 072227-LT1175IQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EST#TRPBF - 020390-LT3080EST#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#PBF - 020360-LT1963AES8-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.8#TRMPBF - 020306-LT1761ES5-1.8#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details