Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#TRPBF 117780-LT3573IMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117780-LT3573IMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP-EP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117780-LT3573IMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP-EP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#TRPBF - 117780-LT3573IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#TRPBF
117780-LT3573IMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#TRPBF 117780-LT3573IMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117780-LT3573IMSE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP-EP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 117780-LT3573IMSE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 40kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-MSOP-EP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 40V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 117780-LT3573IMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3573IMSE#TRPBF
Configuration / Function Flyback
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data