Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810EUH-5#TRPBF 117652-LTC3810EUH-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117652-LTC3810EUH-5# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.35 V to 14 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117652-LTC3810EUH-5# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.35 V to 14 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810EUH-5#TRPBF - 117652-LTC3810EUH-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810EUH-5#TRPBF
117652-LTC3810EUH-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810EUH-5#TRPBF 117652-LTC3810EUH-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117652-LTC3810EUH-5# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.35 V to 14 V

Manufacturer: Linear Technology
Win Source Part Number: 117652-LTC3810EUH-5#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.35 V to 14 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 117652-LTC3810EUH-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810EUH-5#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data