Win Source Part Number: 1174781-RSP-200-36
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RSP-200 (200W)
Type: Enclosed
Features: Adjustable Output, PFC, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 200W
Voltage - Input: 88 ~ 264 VAC, 124 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm)
Alternative Parts (Cross-Reference): RSP200-36;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 5.56 A
Mfr: MEAN WELL USA Inc.
Other Names: RSP-200-36-ND,1866-4
Base Product Number: RSP-200
Approval Agency: CB, CCC, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1174781-RSP-200-36 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |