Win Source Part Number: 1174748-MD9238E12B-F
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: MD9238
Features: Thermal Overload Protector (TOP)
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 50
Voltage - Rated: 12VDC
Weight: 0.397 lb (180.08 g)
Width: 38.00mm
Air Flow: 110.6 CFM (3.10m³/min)
Static Pressure: 0.670 in H2O (166.9 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 55.0dB(A)
RPM: 4800 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Dimension: Square - 92mm L x 92mm H
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.00A
HTSUS: 8414.59.6590
Mfr: Mechatronics Fan Group
Other Names: 1570-1129
Base Product Number: MD9238
Approval Agency: CE, TUV, UL
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1174748-MD9238E12B-FSR |
| Product Name | Fans, Thermal Management - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |