Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IS8#PBF 117454-LTC2051IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117454-LTC2051IS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 850μA Gain Bandwidth Product (GBP): 3MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117454-LTC2051IS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 850μA Gain Bandwidth Product (GBP): 3MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IS8#PBF - 117454-LTC2051IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IS8#PBF
117454-LTC2051IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IS8#PBF 117454-LTC2051IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 117454-LTC2051IS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 7 V Operating Supply Current: 850μA Gain Bandwidth Product (GBP): 3MHz

Manufacturer: Linear Technology
Win Source Part Number: 117454-LTC2051IS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 7 V
Operating Supply Current: 850μA
Gain Bandwidth Product (GBP): 3MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 117454-LTC2051IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IS8#PBF
Supply Voltage (VS) 2.7 to 7 volts
Source Current (IS) 0.8500 milliamps
VOS 5.00E-4 millivolts
IBIAS 2.50E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#TRPBF - 1058528-LT1635IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.2 to 10 volts
Source Current (IS) 0.1350 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1212CS#PBF - 020241-LT1212CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#TRPBF - 1058159-LT1354IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ACN - 072183-LT1079ACN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details