Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AIDHD#TRPBF 117450-LT3506AIDHD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117450-LT3506AIDHD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117450-LT3506AIDHD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AIDHD#TRPBF - 117450-LT3506AIDHD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AIDHD#TRPBF
117450-LT3506AIDHD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AIDHD#TRPBF 117450-LT3506AIDHD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117450-LT3506AIDHD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 117450-LT3506AIDHD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.1MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-DFN (5x4)
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 22V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 117450-LT3506AIDHD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AIDHD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data