Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174317-LTC6752ISC6-
Packaging: Cut Tape
Type: General Purpose
Response Time: 3.4 ns
Number of Elements: 1
Number of Pins: 6
Quiescent Current: 2.65 mA
Propagation Delay: 5.3 ns
Output Current: 39 mA
Input Bias Current: 1.6 µA
Categories: Linear - Comparators
Case / Package: SC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
Max Input Current: 1.6 µA
Input Offset Voltage (Vos): 5.5 mV
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1174317-LTC6752ISC6-1#TRMPBF |
| Product Name | Linear - Linear - Comparators - LTC6752ISC6-1#TRMPBF |
| RoHS Compliant | RoHS |
| VOS | 5.5 millivolts |
| Operating Temperature | -40 C (-40 F) |