Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CMS8#PBF 117380-LT1316CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117380-LT1316CMS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117380-LT1316CMS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CMS8#PBF - 117380-LT1316CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CMS8#PBF
117380-LT1316CMS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CMS8#PBF 117380-LT1316CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 117380-LT1316CMS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V

Manufacturer: Linear Technology
Win Source Part Number: 117380-LT1316CMS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 30V (Switch)
Minimum Input Voltage: 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 117380-LT1316CMS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CMS8#PBF
Configuration / Function Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIS8#PBF - 1058215-LT1374HVIS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRMPBF - 020403-LT3494AEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details