Manufacturer: Mean Well Enterprises Co., Ltd.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173622-SE-450-5
Color: Silver
Length: 226.06 mm
Approvals: UL
Height: 50.8 mm
Number of Pins: 13
Number of Outputs: 1
Output Current: 75 A
Voltage - Output 1: 5 V
Efficiency: 78 %
Width: 124.46 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Desktop
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 60 °C
Max Input Current: 10 A
Current - Output 1: 75 A
Max Output Power: 375 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173622-SE-450-5 |
| Product Name | Custom Parts - Custom Parts (S - T) - SE-450-5 |