Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3568EDD#TRPBF 117220-LTC3568EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117220-LTC3568EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: Up to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.25V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117220-LTC3568EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: Up to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3568EDD#TRPBF - 117220-LTC3568EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3568EDD#TRPBF
117220-LTC3568EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3568EDD#TRPBF 117220-LTC3568EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117220-LTC3568EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: Up to 4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.25V

Manufacturer: Linear Technology
Win Source Part Number: 117220-LTC3568EDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 117220-LTC3568EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3568EDD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data