Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171887-JA6331-40ACT
Categories: Barrel - Audio Connectors
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1171887-JA6331-40ACT5B-4H |
| Product Name | Barrel - Barrel - Audio Connectors - JA6331-40ACT5B-4H |
| Connector Type | Audio / Video |