Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114MD 1170991-NJM2114MD

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170991-NJM2114MD Operating Supply Voltage: 22 V Slew Rate: 15 V/µs Gain Bandwidth Product: 13 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 1.8 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Nominal Supply Current: 16 mA Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 3 V Voltage Gain: 110 dB Input Offset Voltage (Vos): 3 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170991-NJM2114MD Operating Supply Voltage: 22 V Slew Rate: 15 V/µs Gain Bandwidth Product: 13 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 1.8 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Nominal Supply Current: 16 mA Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 3 V Voltage Gain: 110 dB Input Offset Voltage (Vos): 3 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114MD - 1170991-NJM2114MD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114MD
1170991-NJM2114MD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114MD 1170991-NJM2114MD
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170991-NJM2114MD Operating Supply Voltage: 22 V Slew Rate: 15 V/µs Gain Bandwidth Product: 13 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 1.8 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Nominal Supply Current: 16 mA Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 3 V Voltage Gain: 110 dB Input Offset Voltage (Vos): 3 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170991-NJM2114MD
Operating Supply Voltage: 22 V
Slew Rate: 15 V/µs
Gain Bandwidth Product: 13 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 1.8 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
Nominal Supply Current: 16 mA
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 3 V
Voltage Gain: 110 dB
Input Offset Voltage (Vos): 3 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1170991-NJM2114MD
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2114MD
Standards RoHS
Supply Voltage (VS) 22 volts
VOS 3 millivolts
IBIAS 1.8 µA
GBW 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8 - 072153-LT1013CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CN8#PBF - 020257-LT1363CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#PBF - 1059004-LT1994CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#TRPBF - 1057937-LT1168AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details