Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EUFD#TRPBF 117090-LTC3789EUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117090-LTC3789EUFD#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 640kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 38 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117090-LTC3789EUFD#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 640kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 38 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EUFD#TRPBF - 117090-LTC3789EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EUFD#TRPBF
117090-LTC3789EUFD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EUFD#TRPBF 117090-LTC3789EUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117090-LTC3789EUFD#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 640kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 38 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 117090-LTC3789EUFD#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 200kHz to 640kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-QFN (4x5)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 38 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 117090-LTC3789EUFD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789EUFD#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data