Win Source Part Number: 1169643-RCP-2000-48
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RCP-2000 (2000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 6
Power (Watts): 2016W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 92%
Minimum Load Required: No
Mounting Type: Rack Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 11.61" L x 5.00" W x 1.61" H (295.0mm x 127.0mm x 41.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 42 A
Mfr: MEAN WELL USA Inc.
Other Names: RCP-2000-48-ND,1866-
Base Product Number: RCP-2000
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1169643-RCP-2000-48 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |