Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - NJM2370U05-TE2 1169327-NJM2370U05-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169327-NJM2370U05-T E2 Output Type: Fixed Number of Outputs: 1 Output Current: 180 mA Input Bias Current: 180 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89-5 Max Input Voltage: 20 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 350 mW Max Operating Temperature: 85 °C Dropout Voltage: 300 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169327-NJM2370U05-T E2 Output Type: Fixed Number of Outputs: 1 Output Current: 180 mA Input Bias Current: 180 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89-5 Max Input Voltage: 20 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 350 mW Max Operating Temperature: 85 °C Dropout Voltage: 300 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJM2370U05-TE2 - 1169327-NJM2370U05-TE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM2370U05-TE2
1169327-NJM2370U05-TE2
PMIC - PMIC - Voltage Regulators - Linear - NJM2370U05-TE2 1169327-NJM2370U05-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169327-NJM2370U05-T E2 Output Type: Fixed Number of Outputs: 1 Output Current: 180 mA Input Bias Current: 180 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89-5 Max Input Voltage: 20 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 350 mW Max Operating Temperature: 85 °C Dropout Voltage: 300 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169327-NJM2370U05-TE2
Output Type: Fixed
Number of Outputs: 1
Output Current: 180 mA
Input Bias Current: 180 µA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89-5
Max Input Voltage: 20 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Max Operating Temperature: 85 °C
Dropout Voltage: 300 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1169327-NJM2370U05-TE2
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJM2370U05-TE2
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89-5
Special Features Multiple Outputs
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF - 020208-LT1086CT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3 - 087538-LT1963AES8-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CM-3.3#PBF - 020215-LT1117CM-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details