Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1168942-LT1359IN#PBF

Description
Win Source Part Number: 1168942-LT1359IN#PBF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: LT® Package: Bulk Number of Circuits: 4 Standard Package: 1 Amplifier Type: Voltage Feedback Slew Rate: 600V/µs Gain Bandwidth Product: 25 MHz Current - Input Bias: 120 nA Voltage - Input Offset: 200 µV Current - Supply: 2mA (x4 Channels) Current - Output / Channel: 30 mA Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LT1359INPBF; Fake Threat In the Open Market: 50 pct. HTSUS: 0000.00.0000 Mfr: Linear Technology Other Names: ANALINLT1359IN#PBF,2 156-LT1359IN#PBF-LT Base Product Number: LT1359 Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 30 V
Request a Quote Datasheet
Description
Win Source Part Number: 1168942-LT1359IN#PBF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: LT® Package: Bulk Number of Circuits: 4 Standard Package: 1 Amplifier Type: Voltage Feedback Slew Rate: 600V/µs Gain Bandwidth Product: 25 MHz Current - Input Bias: 120 nA Voltage - Input Offset: 200 µV Current - Supply: 2mA (x4 Channels) Current - Output / Channel: 30 mA Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LT1359INPBF; Fake Threat In the Open Market: 50 pct. HTSUS: 0000.00.0000 Mfr: Linear Technology Other Names: ANALINLT1359IN#PBF,2 156-LT1359IN#PBF-LT Base Product Number: LT1359 Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1168942-LT1359IN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1168942-LT1359IN#PBF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1168942-LT1359IN#PBF
Win Source Part Number: 1168942-LT1359IN#PBF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: LT® Package: Bulk Number of Circuits: 4 Standard Package: 1 Amplifier Type: Voltage Feedback Slew Rate: 600V/µs Gain Bandwidth Product: 25 MHz Current - Input Bias: 120 nA Voltage - Input Offset: 200 µV Current - Supply: 2mA (x4 Channels) Current - Output / Channel: 30 mA Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LT1359INPBF; Fake Threat In the Open Market: 50 pct. HTSUS: 0000.00.0000 Mfr: Linear Technology Other Names: ANALINLT1359IN#PBF,2 156-LT1359IN#PBF-LT Base Product Number: LT1359 Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 30 V

Win Source Part Number: 1168942-LT1359IN#PBF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LT®
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Amplifier Type: Voltage Feedback
Slew Rate: 600V/µs
Gain Bandwidth Product: 25 MHz
Current - Input Bias: 120 nA
Voltage - Input Offset: 200 µV
Current - Supply: 2mA (x4 Channels)
Current - Output / Channel: 30 mA
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LT1359INPBF;
Fake Threat In the Open Market: 50 pct.
HTSUS: 0000.00.0000
Mfr: Linear Technology
Other Names: ANALINLT1359IN#PBF,2156-LT1359IN#PBF-LT
Base Product Number: LT1359
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1168942-LT1359IN#PBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
IBIAS 0.1200 µA
GBW 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#PBF - 1058551-LT1638IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#PBF - 020243-LT1223CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050CS8#PBF - 072523-LTC2050CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620IS8#TRPBF - 1058500-LT1620IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details