Manufacturer: Linear Technology
Win Source Part Number: 116820-LTC3103EMSE#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: LTC3103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 13.8V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): PSA60; XC9264B75DER-G; TPS62170DSGT; TPS62170QDSGRQ1;
Introduction Date: November 04, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 116820-LTC3103EMSE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3103EMSE#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-MSOP-EP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |