Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVHS5#TRPBF 116818-LTC2050HVHS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116818-LTC2050HVHS5# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116818-LTC2050HVHS5# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVHS5#TRPBF - 116818-LTC2050HVHS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVHS5#TRPBF
116818-LTC2050HVHS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVHS5#TRPBF 116818-LTC2050HVHS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116818-LTC2050HVHS5# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz

Manufacturer: Linear Technology
Win Source Part Number: 116818-LTC2050HVHS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 3MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 116818-LTC2050HVHS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVHS5#TRPBF
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 2.50E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#TRPBF - 1057598-LT1012IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#PBF - 1058158-LT1354IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8 - 072173-LT1055CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114CN#PBF - 1057817-LT1114CN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details