Manufacturer: Linear Technology
Win Source Part Number: 116813-LT3505EDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 3.01MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.78V
Maximum Output Voltage: 33.84V
Minimum Input Voltage: 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 116813-LT3505EDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3505EDD#PBF |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-DFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |