Manufacturer: Matsuo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167753-267M1602105M
Voltage Rating: 1 V
Capacitance: 1 µF
Tolerance: 20 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Dielectric: Tantalum
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1167753-267M1602105MR |
| Product Name | Custom Parts - Custom Parts (0 - A) - 267M1602105MR |