Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166620-NJM2263M-TE1
Number of Pins: 8
Output Voltage: 30 mV
Categories: Custom Parts
Alternative Parts (Cross-Reference): NJM#2263M-TE1; NJM2263M-(TE1);
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
Nominal Supply Current: 23 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1166620-NJM2263M-TE1 |
| Product Name | Custom Parts - Custom Parts (N - R) - NJM2263M-TE1 |