Win Source Part Number: 1166041-SDVL4532SD30
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 4,000
Varistor Voltage (Min): 37 V
Varistor Voltage (Typ): 42 V
Varistor Voltage (Max): 46 V
Current - Surge: 800 A
Maximum AC Volts: 21.3 V
Maximum DC Volts: 30 V
Energy: 0.7J
Mounting Type: Surface Mount, MLCV
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDVL4532SD300PT
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1166041-SDVL4532SD300PTHS801 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 1812 (4532 Metric) |