Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816IS8#PBF 116500-LT1816IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116500-LT1816IS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 1500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Operating Supply Current: 6.5mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 220MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116500-LT1816IS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 1500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Operating Supply Current: 6.5mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 220MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816IS8#PBF - 116500-LT1816IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816IS8#PBF
116500-LT1816IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816IS8#PBF 116500-LT1816IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 116500-LT1816IS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 1500 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V Operating Supply Current: 6.5mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 220MHz

Manufacturer: Linear Technology
Win Source Part Number: 116500-LT1816IS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
Operating Supply Current: 6.5mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 220MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 116500-LT1816IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1816IS8#PBF
Supply Voltage (VS) 2.5 to 11 volts
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
IBIAS 2 µA
GBW 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399IS#PBF - 1058258-LT1399IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013ACN8 - 041229-LT1013ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF - 020254-LT1355CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8 - 072195-LT1097CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details