Manufacturer: Linear Technology
Win Source Part Number: 116487-LT6700CDCB-1#
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 16μA
Current - Input Bias (Max): 0.01μA @ 18V
Propagation Delay (Max): 29μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-DFN (2x3)
Supply Voltage - Operating: 1.4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 116487-LT6700CDCB-1#TRPBF |
| Product Name | Linear - Linear - Comparators - LT6700CDCB-1#TRPBF |
| Supply Voltage (VS) | 1.4 to 18 volts |