Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6259HDC#TRMPBF 1164686-LTC6259HDC#TRMPBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164686-LTC6259HDC#T RMPBF Packaging: Cut Tape Height: 800 µm Bandwidth: 1.3 MHz Slew Rate: 0.24 V/µs Number of Channels: 2 Number of Pins: 8 Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DFN Output Current per Channel: 20 mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 1.8 V Max Operating Temperature: 125 °C Nominal Supply Current: 20 µA Max Junction Temperature (Tj): 150 °C Input Offset Voltage (Vos): 100 µV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164686-LTC6259HDC#T RMPBF Packaging: Cut Tape Height: 800 µm Bandwidth: 1.3 MHz Slew Rate: 0.24 V/µs Number of Channels: 2 Number of Pins: 8 Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DFN Output Current per Channel: 20 mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 1.8 V Max Operating Temperature: 125 °C Nominal Supply Current: 20 µA Max Junction Temperature (Tj): 150 °C Input Offset Voltage (Vos): 100 µV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6259HDC#TRMPBF - 1164686-LTC6259HDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6259HDC#TRMPBF
1164686-LTC6259HDC#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6259HDC#TRMPBF 1164686-LTC6259HDC#TRMPBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164686-LTC6259HDC#T RMPBF Packaging: Cut Tape Height: 800 µm Bandwidth: 1.3 MHz Slew Rate: 0.24 V/µs Number of Channels: 2 Number of Pins: 8 Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DFN Output Current per Channel: 20 mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 1.8 V Max Operating Temperature: 125 °C Nominal Supply Current: 20 µA Max Junction Temperature (Tj): 150 °C Input Offset Voltage (Vos): 100 µV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164686-LTC6259HDC#TRMPBF
Packaging: Cut Tape
Height: 800 µm
Bandwidth: 1.3 MHz
Slew Rate: 0.24 V/µs
Number of Channels: 2
Number of Pins: 8
Input Bias Current: 500 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DFN
Output Current per Channel: 20 mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 20 µA
Max Junction Temperature (Tj): 150 °C
Input Offset Voltage (Vos): 100 µV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1164686-LTC6259HDC#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6259HDC#TRMPBF
Standards RoHS
VOS 0.1000 millivolts
IBIAS 0.5000 µA
Slew Rate 0.2400 V/µs
Bandwidth 1.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001ACN8#PBF - 1057550-LT1001ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0100 millivolts
IBIAS 5.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#PBF - 020184-LT1007CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#PBF - 1057597-LT1012IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVIDD#PBF - 020679-LTC6241HVIDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 11 volts
Source Current (IS) 2.5 milliamps
VOS 0.1000 millivolts
View Details