Manufacturer: Linear Technology
Win Source Part Number: 116463-LT3010MPMS8E#
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 50mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 50mA
Output Voltage: 1.275 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.275V
Dropout Voltage-Max: 0.55V @ 50mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 116463-LT3010MPMS8E#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3010MPMS8E#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-MSOP-EP |
| Life Cycle Stage | Maturity; Active |