Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164350-CMF1/82101FL
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Resistance: 2.1 kΩ
Power Rating: 125 mW
Categories: Custom Parts
Case / Package: Metal
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164350-CMF1/82101FLFTR |
| Product Name | Custom Parts - Custom Parts (B - D) - CMF1/82101FLFTR |