Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6552IS8#TRPBF 116433-LT6552IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116433-LT6552IS8#TRP BF Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 14mA Channel Output Current: 70mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116433-LT6552IS8#TRP BF Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 14mA Channel Output Current: 70mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6552IS8#TRPBF - 116433-LT6552IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6552IS8#TRPBF
116433-LT6552IS8#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6552IS8#TRPBF 116433-LT6552IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116433-LT6552IS8#TRP BF Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 14mA Channel Output Current: 70mA

Manufacturer: Linear Technology
Win Source Part Number: 116433-LT6552IS8#TRPBF
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 75MHz
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V
Operating Supply Current: 14mA
Channel Output Current: 70mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 116433-LT6552IS8#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6552IS8#TRPBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813IDD#TRPBF - 1058830-LT1813IDD#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DFN (3x3)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1011AIS8#TRPBF - 1057584-LT1011AIS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920CS8#TRPBF - 1058877-LT1920CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details