Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS5#TRPBF 116392-LTC2050HVCS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116392-LTC2050HVCS5# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Family Name: LTC2050HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA735AIDBVR; OPA735AIDBVTG4; OPA735AIDBVT; Introduction Date: January 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116392-LTC2050HVCS5# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Family Name: LTC2050HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA735AIDBVR; OPA735AIDBVTG4; OPA735AIDBVT; Introduction Date: January 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS5#TRPBF - 116392-LTC2050HVCS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS5#TRPBF
116392-LTC2050HVCS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS5#TRPBF 116392-LTC2050HVCS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116392-LTC2050HVCS5# TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Family Name: LTC2050HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA735AIDBVR; OPA735AIDBVTG4; OPA735AIDBVT; Introduction Date: January 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing

Manufacturer: Linear Technology
Win Source Part Number: 116392-LTC2050HVCS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 0.5μV
Family Name: LTC2050HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA735AIDBVR; OPA735AIDBVTG4; OPA735AIDBVT;
Introduction Date: January 29, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 116392-LTC2050HVCS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS5#TRPBF
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 2.50E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IMS8#PBF - 072349-LT1994IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CN8 - 072279-LT1498CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#TRPBF - 1057935-LT1168ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVHS6#TRPBF - 1061244-LTC2050HVHS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details