Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3050EDDB-5#TRPBF 116365-LT3050EDDB-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116365-LT3050EDDB-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Soft Start Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (3x2) Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 100mA Operating Supply Current: 90μA to 5.2mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116365-LT3050EDDB-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Soft Start Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (3x2) Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 100mA Operating Supply Current: 90μA to 5.2mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3050EDDB-5#TRPBF - 116365-LT3050EDDB-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3050EDDB-5#TRPBF
116365-LT3050EDDB-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3050EDDB-5#TRPBF 116365-LT3050EDDB-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116365-LT3050EDDB-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Soft Start Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (3x2) Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.55V @ 100mA Operating Supply Current: 90μA to 5.2mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 116365-LT3050EDDB-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable, Soft Start
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-DFN (3x2)
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.55V @ 100mA
Operating Supply Current: 90μA to 5.2mA
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 116365-LT3050EDDB-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3050EDDB-5#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 12-DFN (3x2)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data