Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3530EMS#TRPBF 116349-LTC3530EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116349-LTC3530EMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3530 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 5.25V Minimum Input Voltage: 1.8V Alternative Parts (Cross-Reference): BA9701F; LTC3530EMS; LTC3530EMS#TRM; LTC3530EMS#TR; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116349-LTC3530EMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3530 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 5.25V Minimum Input Voltage: 1.8V Alternative Parts (Cross-Reference): BA9701F; LTC3530EMS; LTC3530EMS#TRM; LTC3530EMS#TR; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3530EMS#TRPBF - 116349-LTC3530EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3530EMS#TRPBF
116349-LTC3530EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3530EMS#TRPBF 116349-LTC3530EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116349-LTC3530EMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3530 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 5.25V Minimum Input Voltage: 1.8V Alternative Parts (Cross-Reference): BA9701F; LTC3530EMS; LTC3530EMS#TRM; LTC3530EMS#TR; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 116349-LTC3530EMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3530
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): BA9701F; LTC3530EMS; LTC3530EMS#TRM; LTC3530EMS#TR;
Introduction Date: October 10, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 116349-LTC3530EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3530EMS#TRPBF
Configuration / Function Buck; Boost; Buck-Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3128EFE#PBF - 1026659-LTC3128EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; TSSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details