Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6232IGN#TRPBF 116343-LT6232IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116343-LT6232IGN#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 215MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116343-LT6232IGN#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 215MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6232IGN#TRPBF - 116343-LT6232IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6232IGN#TRPBF
116343-LT6232IGN#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6232IGN#TRPBF 116343-LT6232IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116343-LT6232IGN#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 215MHz

Manufacturer: Linear Technology
Win Source Part Number: 116343-LT6232IGN#TRPBF
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V
Operating Supply Current: 3.3mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 215MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 116343-LT6232IGN#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6232IGN#TRPBF
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.0500 millivolts
IBIAS 5 µA
GBW 215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797CS5#TRMPBF - 1058784-LT1797CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1.4 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#PBF - 1057686-LT1037IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787IMS8#TRPBF - 1058730-LT1787IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details