Win Source Part Number: 1162382-MHB100-24S05
Category: Power Supplies - Board Mount>DC DC Converters
Series: MHB100 (100W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 100 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: Half Brick
Supplier Device Package: Half Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Alternative Parts (Cross-Reference): MHB-100-24S05;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: MHB100-24S05-ND,1866
Base Product Number: MHB100
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1162382-MHB100-24S05 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |